STMicroelectronics, Inc. Real Time Clocks M41T0M6F

Description
M41T0 - Clocks and Timers-REAL-TIME CLOC
Request a Quote Datasheet
Description
M41T0 - Clocks and Timers-REAL-TIME CLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M41T0M6F - Rochester Electronics
Newburyport, MA, United States
M41T0 - Clocks and Timers-REAL-TIME CLOC

M41T0 - Clocks and Timers-REAL-TIME CLOC

Supplier's Site Datasheet
Real Time Clocks - 497-4698-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4698-1-ND
Real Time Clocks 497-4698-1-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-4698-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4698-6-ND
Real Time Clocks 497-4698-6-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-4698-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4698-2-ND
Real Time Clocks 497-4698-2-ND
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Real Time Clocks - 1459302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1459302
Real Time Clocks 1459302
Real-Time Clock 32KHz Serial-I2C SOIC8

Real-Time Clock 32KHz Serial-I2C SOIC8

Supplier's Site
Real Time Clocks - 8772772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8772772P
Real Time Clocks 8772772P
Real-Time Clock 32KHz Serial-I2C SOIC8

Real-Time Clock 32KHz Serial-I2C SOIC8

Supplier's Site
Real Time Clocks - 8772772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
8772772
Real Time Clocks 8772772
Real-Time Clock 32KHz Serial-I2C SOIC8

Real-Time Clock 32KHz Serial-I2C SOIC8

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41T0M6F
020923-M41T0M6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41T0M6F 020923-M41T0M6F
Manufacturer: STMicroelectronics Win Source Part Number: 020923-M41T0M6F Packaging: Reel - TR Type: Clock/Calendar Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 1.2μA to 31μA @ 3V to 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020923-M41T0M6F
Packaging: Reel - TR
Type: Clock/Calendar
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 1.2μA to 31μA @ 3V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32.768kHz 2V 5.5V SOIC Clock and Timing IC
690-M41T0M6F
32.768kHz 2V 5.5V SOIC Clock and Timing IC 690-M41T0M6F
RTC IC, 32.768kHz, I2C, 8B Memory, SOIC, 2V-5.5V Product overview: M41T0M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768kHz, 2V, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.768kHz, 2V, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T0M6F can be used for catalog matching and distributor lookup.

RTC IC, 32.768kHz, I2C, 8B Memory, SOIC, 2V-5.5V Product overview: M41T0M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.768kHz, 2V, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 32.768kHz, 2V, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T0M6F can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41T0M6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41T0M6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41T0M6F
IC RTC CLK/CALENDAR I2C 8SOIC

IC RTC CLK/CALENDAR I2C 8SOIC

Supplier's Site
Clock/Timing - Real Time Clocks - M41T0M6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41T0M6F
Clock/Timing - Real Time Clocks M41T0M6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41T0M6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41T0M6F
Real Time Clocks M41T0M6F
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Real Time Clocks - M41T0M6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41T0M6F
Real Time Clocks M41T0M6F
IC RTC CLK/CALENDAR I2C 8-SOIC

IC RTC CLK/CALENDAR I2C 8-SOIC

Supplier's Site Datasheet
Rtc, 8B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics - 45AC7403 - Newark, An Avnet Company
Chicago, IL, United States
Rtc, 8B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics
45AC7403
Rtc, 8B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics 45AC7403
RTC, 8B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C RoHS Compliant: Yes

RTC, 8B, I2C, 5.5V, SOIC-8; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number M41T0M6F 497-4698-1-ND 1459302 8772772P 020923-M41T0M6F 690-M41T0M6F M41T0M6F M41T0M6F M41T0M6F M41T0M6F 45AC7403
Product Name Real Time Clocks Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41T0M6F 32.768kHz 2V 5.5V SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Rtc, 8B, I2C, 5.5V, Soic-8; Date Format Stmicroelectronics
Device Type Real Time Clock Real Time Clock Real Time Clock; Clock Driver Real Time Clock; Clock Driver Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock RTC; Real Time Clock
Package Type SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Soic SOIC; SOIC Surface Mount; 8-SO Tape and Reel Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; SOIC; Surface Mount SOIC
Features / Standards RoHS Lead-Free RoHS RoHS RoHS RoHS RoHS
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data