"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: STMicroelectronics
Win Source Part Number: 130715-M41T01M6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 70μA @ 2V to 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Serial real-time clock (RTC) with built-in battery switchover circuit Product overview: M41T01M6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T01M6F can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-14237-2-ND | 130715-M41T01M6F | 690-M41T01M6F | M41T01M6F | M41T01M6F | M41T01M6F | M41T01M6F |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T01M6F | Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SO | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts |