Real Time Clock, Serial, 8Byte
Real Time Clock, Serial, 8Byte
Real Time Clock, Serial, 8Byte
Manufacturer: STMicroelectronics
Win Source Part Number: 020922-M41T00SM6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2 V to 3.5 V
Current - Timekeeping (Max): 70μA @ 2.7V to 5.5V
Family Name: M41T00
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): DS1340Z-3+; DS1340Z-3+T&R; ISL1218IBZ; DS1340Z-3/T&R;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
I2C Real Time Clock (RTC) SOIC 8B 400kHz 2.7-5.5V Product overview: M41T00SM6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400kHz, 5.5V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T00SM6F can be used for catalog matching and distributor lookup.
REAL TIME CLOCK/CALENDAR, BINARY, SOIC-8; Date Format:DD:MM:YYYY; Clock Format:ss:mm:hh; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C; RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1686813 | 7140855P | 020922-M41T00SM6F | 497-6458-2-ND | 690-M41T00SM6F | 72Y1097 | M41T00SM6F | M41T00SM6F | M41T00SM6F | M41T00SM6F |
| Product Name | Real Time Clocks | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - M41T00SM6F | Real Time Clocks | 400kHz 5.5V SOIC Clock and Timing IC | Real Time Clock/calendar, Binary, Soic-8; Date Format Stmicroelectronics | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Bus Interface | I2C | I2C; I²C, 2-Wire Serial | ||||||||
| Package Type | SOIC; Soic | SOIC; SOIC | Surface Mount; 8-SO | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS | RoHS | RoHS |