Manufacturer: STMicroelectronics
Win Source Part Number: 880689-M41T00CAPPC1
Series: Timekeeper®, CAPHAT™
Operating Temperature Range: 0°C ~ 70°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 24-DIP (0.600", 15.24mm)
Package: Tube
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: M41T00
Categories: Integrated Circuits (ICs)
Case / Package: 24-PCDIP, CAPHAT®
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 14
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Serial real-time clock (RTC) with integral backup battery and crystal Product overview: M41T00CAPPC1 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T00CAPPC1 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 24-DIP (0.600"", 15.24mm)"
IC RTC CLK/CALENDAR I2C 24-DIP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 24-DIP (0.600", 15.24mm)
IC RTC CLK/CALENDAR I2C 24-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 880689-M41T00CAPPC1 | 690-M41T00CAPPC1 | 497-13203-5-ND | M41T00CAPPC1 | M41T00CAPPC1 | M41T00CAPPC1 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T00CAPPC1 | Clock and Timing IC | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | DIP; 24-PCDIP, CAPHAT® | Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" | DIP; 24-DIP (0.600\", 15.24mm) | DIP; Through Hole | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |