Manufacturer: STMicroelectronics
Win Source Part Number: 1065161-M41T00AUDD1F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Audio, Leap Year, Trickle-Charger
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.7 V to 3.6 V
Current - Timekeeping (Max): 14.3mA @ 3V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-DFN (5x4)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Serial real-time clock (RTC) with audio Product overview: M41T00AUDD1F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41T00AUDD1F can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-VFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 16-VFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 16-DFN
IC RTC CLK/CALENDAR I2C 16DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1065161-M41T00AUDD1F | 690-M41T00AUDD1F | 497-6883-2-ND | M41T00AUDD1F | M41T00AUDD1F | M41T00AUDD1F |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41T00AUDD1F | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; 16-DFN (5x4) | Tape and Reel | Surface Mount; 16-VFDFN Exposed Pad | Surface Mount; 16-VFDFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 1.7 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |