STMicroelectronics, Inc. Real Time Clocks M41ST95WMX6

Description
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 497-2809-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-2809-5-ND
Real Time Clocks 497-2809-5-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST95WMX6 - 142212-M41ST95WMX6 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST95WMX6
142212-M41ST95WMX6
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST95WMX6 142212-M41ST95WMX6
Manufacturer: STMicroelectronics Win Source Part Number: 142212-M41ST95WMX6 Packaging: Tube/Rail Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 1.4mA @ 2.7V to 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOX Supply Voltage - Operating: 2.7 V to 3.6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 142212-M41ST95WMX6
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 1.4mA @ 2.7V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOX
Supply Voltage - Operating: 2.7 V to 3.6 V

Buy Now Datasheet
Singapore, Singapore
SOIC Clock and Timing IC
690-M41ST95WMX6
SOIC Clock and Timing IC 690-M41ST95WMX6
1 TIMER(S), REAL TIME CLOCK, PDSO28, 0.300 INCH, PLASTIC, SOIC-28 Product overview: M41ST95WMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST95WMX6 can be used for catalog matching and distributor lookup.

1 TIMER(S), REAL TIME CLOCK, PDSO28, 0.300 INCH, PLASTIC, SOIC-28 Product overview: M41ST95WMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST95WMX6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M41ST95WMX6 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41ST95WMX6
Clock/Timing - Real Time Clocks M41ST95WMX6
IC RTC CLK/CALENDAR SPI 28-SOIC

IC RTC CLK/CALENDAR SPI 28-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41ST95WMX6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41ST95WMX6
Real Time Clocks M41ST95WMX6
Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295", 7.50mm Width)

Real Time Clock (RTC) IC Clock/Calendar 44B SPI 28-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41ST95WMX6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41ST95WMX6
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41ST95WMX6
IC RTC CLK/CALENDAR SPI 28SO

IC RTC CLK/CALENDAR SPI 28SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number 497-2809-5-ND 142212-M41ST95WMX6 690-M41ST95WMX6 M41ST95WMX6 M41ST95WMX6 M41ST95WMX6
Product Name Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41ST95WMX6 SOIC Clock and Timing IC Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; 28-SOX Rail/Tube Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Supply Voltage 2.7 to 3.6 volts 2.5 to 3.6 volts 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data