1 TIMER(S), REAL TIME CLOCK, PDSO28, 0.300 INCH, ROHS COMPLIANT, PLASTIC, SOX-28 Product overview: M41ST87YMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87YMX6 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 020920-M41ST87YMX6
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 128B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 5.5 V
Current - Timekeeping (Max): 1mA @ 4.5V to 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOX
Supply Voltage - Operating: 4.5 V to 5.5 V
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"
IC RTC CLOCK/CALENDAR I2C 28SO
IC RTC CLK/CALENDAR I2C 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-M41ST87YMX6 | 020920-M41ST87YMX6 | 497-2808-5-ND | M41ST87YMX6 | M41ST87YMX6 | M41ST87YMX6 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87YMX6 | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Rail/Tube | Surface Mount; 28-SOX | Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |