STMicroelectronics, Inc. Industrial SOIC Clock and Timing IC M41ST87WMX6TR

Description
RTC IC | I2C/Serial | 160B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6TR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC | I2C/Serial | 160B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6TR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial SOIC Clock and Timing IC
690-M41ST87WMX6TR
Industrial SOIC Clock and Timing IC 690-M41ST87WMX6TR
RTC IC | I2C/Serial | 160B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6TR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6TR can be used for catalog matching and distributor lookup.

RTC IC | I2C/Serial | 160B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6TR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 1658028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
1658028
Real Time Clocks 1658028
STMicroelectronics M41ST87WMX6TR

STMicroelectronics M41ST87WMX6TR

Supplier's Site
Real Time Clocks - 9074732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
9074732
Real Time Clocks 9074732
STMicroelectronics M41ST87WMX6TR

STMicroelectronics M41ST87WMX6TR

Supplier's Site
Real Time Clocks - 9074732P - RS Components, Ltd.
Corby, Northants, United Kingdom
Real Time Clocks
9074732P
Real Time Clocks 9074732P
STMicroelectronics M41ST87WMX6TR

STMicroelectronics M41ST87WMX6TR

Supplier's Site
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6TR - 127121-M41ST87WMX6TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6TR
127121-M41ST87WMX6TR
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6TR 127121-M41ST87WMX6TR
Manufacturer: STMicroelectronics Win Source Part Number: 127121-M41ST87WMX6TR Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Mounting: SMD (SMT) Memory Size: 128B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.6 V Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V Family Name: M41ST87 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOX Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): M41ST87WSS6; M41ST87WSS6F; M41ST87WMX6; M41ST87WSS6F; M41ST87WSS6; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 127121-M41ST87WMX6TR
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 128B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.6 V
Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V
Family Name: M41ST87
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOX
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): M41ST87WSS6; M41ST87WSS6F; M41ST87WMX6; M41ST87WSS6F; M41ST87WSS6;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Real Time Clocks - 497-6457-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6457-1-ND
Real Time Clocks 497-6457-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-6457-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6457-6-ND
Real Time Clocks 497-6457-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Real Time Clocks - 497-6457-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-6457-2-ND
Real Time Clocks 497-6457-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Real Time Clocks - M41ST87WMX6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41ST87WMX6TR
Real Time Clocks M41ST87WMX6TR
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)

Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Real Time Clocks - M41ST87WMX6TR - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41ST87WMX6TR
Real Time Clocks M41ST87WMX6TR
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41ST87WMX6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41ST87WMX6TR
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41ST87WMX6TR
IC RTC CLOCK/CALENDAR I2C 28SO

IC RTC CLOCK/CALENDAR I2C 28SO

Supplier's Site
Clock/Timing - Real Time Clocks - M41ST87WMX6TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41ST87WMX6TR
Clock/Timing - Real Time Clocks M41ST87WMX6TR
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet
Alarm Rtc, 160B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics - 45AC7402 - Newark, An Avnet Company
Chicago, IL, United States
Alarm Rtc, 160B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics
45AC7402
Alarm Rtc, 160B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics 45AC7402
ALARM RTC, 160B, I2C, 3.6V, SOIC-28; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

ALARM RTC, 160B, I2C, 3.6V, SOIC-28; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41ST87WMX6TR 1658028 9074732P 127121-M41ST87WMX6TR 497-6457-1-ND M41ST87WMX6TR M41ST87WMX6TR M41ST87WMX6TR M41ST87WMX6TR 45AC7402
Product Name Industrial SOIC Clock and Timing IC Real Time Clocks Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6TR Real Time Clocks Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Alarm Rtc, 160B, I2C, 3.6V, Soic-28; Date Format Stmicroelectronics
Package Type Tape and Reel Sox SOX Surface Mount; 28-SOX Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; Surface Mount SOIC
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS RoHS RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data