STMicroelectronics, Inc. Industrial 3.6V SOIC Clock and Timing IC M41ST87WMX6

Description
RTC IC | 3.6V | I2C/Serial | 128B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC | 3.6V | I2C/Serial | 128B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 3.6V SOIC Clock and Timing IC
690-M41ST87WMX6
Industrial 3.6V SOIC Clock and Timing IC 690-M41ST87WMX6
RTC IC | 3.6V | I2C/Serial | 128B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6 can be used for catalog matching and distributor lookup.

RTC IC | 3.6V | I2C/Serial | 128B NVRAM | SOIC | Industrial Product overview: M41ST87WMX6 from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST87WMX6 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6
1210563-M41ST87WMX6
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6 1210563-M41ST87WMX6
Manufacturer: STMicroelectronics Win Source Part Number: 1210563-M41ST87WMX6 Packaging: Tube Type: Clock/Calendar Mounting Style: SMD Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Memory Size: 128B Interface: I2C, 2-Wire Serial Date Format: YY-MM-DD-dd Categories: Integrated Circuits Supplier Device Package: 28-SOX Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 28-SOIC Current - Timekeeping (Maximum): 0.5mA at 2.7V ~ 3.6V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: M41ST Manufacturer Pack Quantity: 28 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Supply Voltage , Battery: 2.5V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210563-M41ST87WMX6
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size: 128B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 28-SOX
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-SOIC
Current - Timekeeping (Maximum): 0.5mA at 2.7V ~ 3.6V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: M41ST
Manufacturer Pack Quantity: 28
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Supply Voltage , Battery: 2.5V ~ 3.6V

Buy Now
Real Time Clocks - 497-5370-5-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-5370-5-ND
Real Time Clocks 497-5370-5-ND
"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41ST87WMX6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41ST87WMX6
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41ST87WMX6
IC RTC CLOCK/CALENDAR I2C 28SO

IC RTC CLOCK/CALENDAR I2C 28SO

Supplier's Site
Real Time Clocks - M41ST87WMX6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41ST87WMX6
Real Time Clocks M41ST87WMX6
Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)

Real Time Clock (RTC) IC Clock/Calendar 128B I²C, 2-Wire Serial 28-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Real Time Clocks - M41ST87WMX6 - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41ST87WMX6
Real Time Clocks M41ST87WMX6
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M41ST87WMX6 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41ST87WMX6
Clock/Timing - Real Time Clocks M41ST87WMX6
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41ST87WMX6 1210563-M41ST87WMX6 497-5370-5-ND M41ST87WMX6 M41ST87WMX6 M41ST87WMX6 M41ST87WMX6
Product Name Industrial 3.6V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Real Time Clocks - M41ST87WMX6 Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks Real Time Clocks Clock/Timing - Real Time Clocks
Package Type Rail/Tube Surface Mount Surface Mount; SOIC; "28-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 28-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Frequency 0.0320 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS
Unlock Full Specs
to access all available technical data