Manufacturer: STMicroelectronics
Win Source Part Number: 785046-M41ST85YMH6E
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 44B
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V ~ 3.5 V
Part Status: Obsolete(EOL)
Family Name: M41ST85
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOH
Current - Timekeeping (Maximum): 1mA @ 4.5V ~ 5.5V
Alternative Parts (Cross-Reference): MCP795B22-I/ST; MCP795W12-I/SL; MCP795W10T-I/ST; MCP795W20T-I/ST;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
IC RTC CLK/CALENDAR I2C 28-SOIC Product overview: M41ST85YMH6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85YMH6E can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
IC RTC CLK/CALENDAR I2C 28SOH
IC RTC CLK/CALENDAR I2C 28-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 785046-M41ST85YMH6E | 497-2806-5-ND | 690-M41ST85YMH6E | M41ST85YMH6E | M41ST85YMH6E | M41ST85YMH6E |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85YMH6E | Real Time Clocks | SOIC Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Rail/Tube | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |