STMicroelectronics 3.3 V Embedded Microprocessor MPU M41ST85WMX6

Description
3.0/3.3 V I²C combination real-time clock, NVRAM supervisor and microprocessor supervisor Product overview: M41ST85WMX6 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3 V, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMX6 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3.0/3.3 V I²C combination real-time clock, NVRAM supervisor and microprocessor supervisor Product overview: M41ST85WMX6 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3 V, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMX6 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
3.3 V Embedded Microprocessor MPU
690-M41ST85WMX6
3.3 V Embedded Microprocessor MPU 690-M41ST85WMX6
3.0/3.3 V I²C combination real-time clock, NVRAM supervisor and microprocessor supervisor Product overview: M41ST85WMX6 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3 V, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMX6 can be used for catalog matching and distributor lookup.

3.0/3.3 V I²C combination real-time clock, NVRAM supervisor and microprocessor supervisor Product overview: M41ST85WMX6 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.3 V, Embedded Microprocessor MPU, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMX6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 690-M41ST85WMX6
Product Name 3.3 V Embedded Microprocessor MPU
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details