STMicroelectronics, Inc. Industrial 3.6V Clock and Timing IC M41ST85WMH6F

Description
RTC IC, I2C/Serial, 64B NVRAM, 3.6V, SO, Industrial Product overview: M41ST85WMH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMH6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RTC IC, I2C/Serial, 64B NVRAM, 3.6V, SO, Industrial Product overview: M41ST85WMH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMH6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 3.6V Clock and Timing IC
690-M41ST85WMH6F
Industrial 3.6V Clock and Timing IC 690-M41ST85WMH6F
RTC IC, I2C/Serial, 64B NVRAM, 3.6V, SO, Industrial Product overview: M41ST85WMH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMH6F can be used for catalog matching and distributor lookup.

RTC IC, I2C/Serial, 64B NVRAM, 3.6V, SO, Industrial Product overview: M41ST85WMH6F from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.6V, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST85WMH6F can be used for catalog matching and distributor lookup.

Supplier's Site
Real Time Clocks - 497-4695-6-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4695-6-ND
Real Time Clocks 497-4695-6-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-4695-1-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4695-1-ND
Real Time Clocks 497-4695-1-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Real Time Clocks - 497-4695-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
497-4695-2-ND
Real Time Clocks 497-4695-2-ND
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMH6F - 020919-M41ST85WMH6F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMH6F
020919-M41ST85WMH6F
Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMH6F 020919-M41ST85WMH6F
Manufacturer: STMicroelectronics Win Source Part Number: 020919-M41ST85WMH6F Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer Mounting: SMD (SMT) Memory Size: 44B Date Format: YY-MM-DD-dd Voltage - Supply, Battery: 2.5 V to 3.5 V Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOH Supply Voltage - Operating: 2.7 V to 3.6 V

Manufacturer: STMicroelectronics
Win Source Part Number: 020919-M41ST85WMH6F
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOH
Supply Voltage - Operating: 2.7 V to 3.6 V

Buy Now Datasheet
Soh28/i°/512Bit Battery/rtc + Supervisor; Date Format Stmicroelectronics - 51AC9307 - Newark, An Avnet Company
Chicago, IL, United States
Soh28/i°/512Bit Battery/rtc + Supervisor; Date Format Stmicroelectronics
51AC9307
Soh28/i°/512Bit Battery/rtc + Supervisor; Date Format Stmicroelectronics 51AC9307
SOH28/I°/512BIT BATTERY/RTC + SUPERVISOR; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of RoHS Compliant: Yes

SOH28/I°/512BIT BATTERY/RTC + SUPERVISOR; Date Format:Day; Date; Month; Year; Century; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Real Time Clocks - M41ST85WMH6F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
M41ST85WMH6F
Clock/Timing - Real Time Clocks M41ST85WMH6F
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41ST85WMH6F - ODG (Origin Data Global)
Shenzhen, China
Real Time Clocks
M41ST85WMH6F
Real Time Clocks M41ST85WMH6F
IC RTC CLK/CALENDAR I2C 28-SOIC

IC RTC CLK/CALENDAR I2C 28-SOIC

Supplier's Site Datasheet
Real Time Clocks - M41ST85WMH6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
M41ST85WMH6F
Real Time Clocks M41ST85WMH6F
Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - M41ST85WMH6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
M41ST85WMH6F
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks M41ST85WMH6F
IC RTC CLK/CALENDAR I2C 28SOH

IC RTC CLK/CALENDAR I2C 28SOH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 690-M41ST85WMH6F 497-4695-6-ND 020919-M41ST85WMH6F 51AC9307 M41ST85WMH6F M41ST85WMH6F M41ST85WMH6F M41ST85WMH6F
Product Name Industrial 3.6V Clock and Timing IC Real Time Clocks Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMH6F Soh28/i°/512Bit Battery/rtc + Supervisor; Date Format Stmicroelectronics Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Package Type Tape and Reel Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" Surface Mount; 28-SOH SOIC Surface Mount; Surface Mount Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets Surface Mount; Surface Mount
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features / Standards RoHS Lead-Free RoHS RoHS
Unlock Full Specs
to access all available technical data