Manufacturer: STMicroelectronics
Win Source Part Number: 880688-M41ST85WMH6E
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Package: Tube
Package: 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M41ST
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOH
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: M41ST85WMH6, 497-2804-5, -497-2804-5
"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets"
IC RTC CLK/CALENDAR I2C 28SOH
IC RTC CLK/CALENDAR I2C 28-SOIC
Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 880688-M41ST85WMH6E | 497-2804-5-ND | M41ST85WMH6E | M41ST85WMH6E | M41ST85WMH6E |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - M41ST85WMH6E | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; 28-SOH | Surface Mount; SOP; "28-SOP (0.350"", 8.89mm Width) with SNAPHAT Sockets" | Surface Mount; Surface Mount | Surface Mount; 28-SOP (0.350\", 8.89mm Width) with SNAPHAT Sockets | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |