"Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 16-SOIC (0.154"", 3.90mm Width)"
1 TIMER(S), REAL TIME CLOCK, PDSO16, ROHS COMPLIANT, PLASTIC, SOP-16 Product overview: M41ST84WMQ6E from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-M41ST84WMQ6E can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 020918-M41ST84WMQ6E
Packaging: Tube/Rail
Type: Clock/Calendar
Features: Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Mounting: SMD (SMT)
Memory Size: 44B
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V to 3.5 V
Current - Timekeeping (Max): 0.5mA @ 2.7V to 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2.7 V to 3.6 V
Real Time Clock (RTC) IC Clock/Calendar 44B I²C, 2-Wire Serial 16-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 16-SOIC
IC RTC CLOCK/CALENDAR I2C 16SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 497-2802-5-ND | 690-M41ST84WMQ6E | 020918-M41ST84WMQ6E | M41ST84WMQ6E | M41ST84WMQ6E | M41ST84WMQ6E |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - M41ST84WMQ6E | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount; 16-SO | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 2.7 to 3.6 volts | 2.5 to 3.6 volts | 2.7 to 3.6 volts |