STMicroelectronics PMIC - PMIC - Supervisors - M40Z300WMQ6E M40Z300WMQ6E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 125143-M40Z300WMQ6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 125143-M40Z300WMQ6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - M40Z300WMQ6E - 125143-M40Z300WMQ6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - M40Z300WMQ6E
125143-M40Z300WMQ6E
PMIC - PMIC - Supervisors - M40Z300WMQ6E 125143-M40Z300WMQ6E
Manufacturer: STMicroelectronics Win Source Part Number: 125143-M40Z300WMQ6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO

Manufacturer: STMicroelectronics
Win Source Part Number: 125143-M40Z300WMQ6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 125143-M40Z300WMQ6E
Product Name PMIC - PMIC - Supervisors - M40Z300WMQ6E
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75602S200BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 16-3628-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details