Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025305-M40Z300WMH6
Number of Elements: 1
Power Dissipation: 1 W
Number of Pins: 28
Number of Voltages Monitored: 1
Watchdog Timer: No
Input Current: 4 mA
Categories: PMIC - Power Management - Specialized
Operating Supply Current: 2 mA
Alternative Parts (Cross-Reference): M40Z300WMH6M40Z300-W
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 4 mA
Max Reset Threshold Voltage: 2.7 V
Min Reset Threshold Voltage: 2.5 V
Overvoltage Threshold: 3 V
Undervoltage Threshold: 2.8 V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1025305-M40Z300WMH6 |
| Product Name | PMIC - PMIC - Power Management - Specialized - M40Z300WMH6 |
| Number of Supplies | 1; 1 |
| Features | Watchdog Timer |
| Output Options | Inverting |