Manufacturer: STMicroelectronics
Win Source Part Number: 072931-M40Z111WMH6
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOH
IC SUPERVISOR NVRAM 3V 28SOIC Product overview: M40Z111WMH6 from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-M40Z111WMH6 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 072931-M40Z111WMH6 | 691-M40Z111WMH6 |
| Product Name | PMIC - PMIC - Supervisors - M40Z111WMH6 | 3V Voltage Supervisor IC |
| Number of Supplies | 1; 1 | 1 |