STMicroelectronics PMIC - PMIC - Supervisors - M40Z111MH6E M40Z111MH6E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130554-M40Z111MH6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Voltages Monitored: 1 Voltage - Threshold: 4.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOH
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130554-M40Z111MH6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Voltages Monitored: 1 Voltage - Threshold: 4.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - M40Z111MH6E - 130554-M40Z111MH6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - M40Z111MH6E
130554-M40Z111MH6E
PMIC - PMIC - Supervisors - M40Z111MH6E 130554-M40Z111MH6E
Manufacturer: STMicroelectronics Win Source Part Number: 130554-M40Z111MH6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Number of Voltages Monitored: 1 Voltage - Threshold: 4.35V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOH

Manufacturer: STMicroelectronics
Win Source Part Number: 130554-M40Z111MH6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Voltage - Threshold: 4.35V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 130554-M40Z111MH6E
Product Name PMIC - PMIC - Supervisors - M40Z111MH6E
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 4347153 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details