STMicroelectronics Memory IC and Storage Component M36W432T

Description
IC FLASH 32MBIT 85NS 66LFBGA Product overview: M36W432T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W432T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 32MBIT 85NS 66LFBGA Product overview: M36W432T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W432T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M36W432T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M36W432T
Memory IC and Storage Component 774-M36W432T
IC FLASH 32MBIT 85NS 66LFBGA Product overview: M36W432T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W432T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT 85NS 66LFBGA Product overview: M36W432T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M36W432T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M36W432T - 207091-M36W432T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M36W432T
207091-M36W432T
Memory - Flash - M36W432T 207091-M36W432T
Manufacturer: STMicroelectronics Win Source Part Number: 207091-M36W432T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 85ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 66-LFBGA (12x8) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH

Manufacturer: STMicroelectronics
Win Source Part Number: 207091-M36W432T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 85ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 66-LFBGA (12x8)
Supply Voltage - Operating: 2.7 V to 3.3 V
Memory Format: FLASH

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-M36W432T 207091-M36W432T
Product Name Memory IC and Storage Component Memory - Flash - M36W432T
Memory Category Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 2935936 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details