STMicroelectronics, Inc. Memory - EEPROM - M34E04-FMC9TG M34E04-FMC9TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065124-M34E04-FMC9T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Family Name: M34E04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C04B-DN-U; FM24C04B-DN-T; FM24C04B-DN-U-G; FM24C04B-DN-U-R; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1065124-M34E04-FMC9T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Family Name: M34E04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C04B-DN-U; FM24C04B-DN-T; FM24C04B-DN-U-G; FM24C04B-DN-U-R; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M34E04-FMC9TG - 1065124-M34E04-FMC9TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M34E04-FMC9TG
1065124-M34E04-FMC9TG
Memory - EEPROM - M34E04-FMC9TG 1065124-M34E04-FMC9TG
Manufacturer: STMicroelectronics Win Source Part Number: 1065124-M34E04-FMC9T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Family Name: M34E04 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): FM24C04B-DN-U; FM24C04B-DN-T; FM24C04B-DN-U-G; FM24C04B-DN-U-R; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1065124-M34E04-FMC9TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Family Name: M34E04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): FM24C04B-DN-U; FM24C04B-DN-T; FM24C04B-DN-U-G; FM24C04B-DN-U-R;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M34E04-FMC9TG
Memory IC and Storage Component 774-M34E04-FMC9TG
4 Kbit I2C bus / SMBus Serial EEPROM, SPD for DRAM Modules (DDR4) Product overview: M34E04-FMC9TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E04-FMC9TG can be used for catalog matching and distributor lookup.

4 Kbit I2C bus / SMBus Serial EEPROM, SPD for DRAM Modules (DDR4) Product overview: M34E04-FMC9TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E04-FMC9TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-14914-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-14914-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-14914-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN

IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN

IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M34E04-FMC9TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M34E04-FMC9TG
Integrated Circuits (ICs) - Memory - Memory M34E04-FMC9TG
IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN

IC EEPROM 4KBIT I2C 1MHZ 8UFDFPN

Supplier's Site
Memory - M34E04-FMC9TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 8-UFDFPN (2x3)

EEPROM Memory IC 4Kbit I²C 1 MHz 8-UFDFPN (2x3)

Buy Now Datasheet
Memory >> EEPROM - M34E04-FMC9TG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M34E04-FMC9TG
Memory >> EEPROM M34E04-FMC9TG
4Kbit I2C DFN-8(2x3) EEPROM ROHS

4Kbit I2C DFN-8(2x3) EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1065124-M34E04-FMC9TG 774-M34E04-FMC9TG 497-14914-6-ND M34E04-FMC9TG M34E04-FMC9TG M34E04-FMC9TG M34E04-FMC9TG M34E04-FMC9TG
Product Name Memory - EEPROM - M34E04-FMC9TG Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM
Memory Category EEPROM; EEPROM EEPROM; DRAM Chip EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7 V ~ 3.6 V -3.3V; 1.7 1.7V ~ 3.6V 1.7V ~ 3.6V 0degC ~ 95degC (TA) 3.6V; 1.7V ~ 3.6V 1.7V~3.6V
Access Time 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451LMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Density 8 kbits
Supply Voltage -55degC ~ 125degC (TC)
View Details
2 suppliers
Memory - 28028557 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C66-10TI-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details