STMicroelectronics, Inc. Memory IC and Storage Component M34E02-FMC6TG

Description
2 Kbit I2C bus Serial EEPROM, SPD for DRAM modules (DDR2/DDR3) Product overview: M34E02-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 Kbit I2C bus Serial EEPROM, SPD for DRAM modules (DDR2/DDR3) Product overview: M34E02-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-M34E02-FMC6TG
Memory IC and Storage Component 774-M34E02-FMC6TG
2 Kbit I2C bus Serial EEPROM, SPD for DRAM modules (DDR2/DDR3) Product overview: M34E02-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FMC6TG can be used for catalog matching and distributor lookup.

2 Kbit I2C bus Serial EEPROM, SPD for DRAM modules (DDR2/DDR3) Product overview: M34E02-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-15177-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15177-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15177-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M34E02-FMC6TG - 072913-M34E02-FMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M34E02-FMC6TG
072913-M34E02-FMC6TG
Memory - EEPROM - M34E02-FMC6TG 072913-M34E02-FMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 072913-M34E02-FMC6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 072913-M34E02-FMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R - 761-M34E02-FMC6TG - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R
761-M34E02-FMC6TG
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R 761-M34E02-FMC6TG
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R

EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M34E02-FMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M34E02-FMC6TG
Integrated Circuits (ICs) - Memory - Memory M34E02-FMC6TG
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6822 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6822
Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6822
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M34E02-FMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M34E02-FMC6TG 497-15177-2-ND 072913-M34E02-FMC6TG M34E02-FMC6TG 761-M34E02-FMC6TG M34E02-FMC6TG M34E02-FMC6TG 07AH6822 M34E02-FMC6TG
Product Name Memory IC and Storage Component Memory Memory - EEPROM - M34E02-FMC6TG Memory EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory
Memory Category EEPROM; DRAM Chip EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 40 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2 kbits 2 kbits 16 kbits 2 kbits 2 kbits 2 kbits 2 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - 16-3852-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details