STMicroelectronics, Inc. Memory M34E02-FMB1TG

Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8707-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
2Kb 400kHz 3.6V Memory IC and Storage Component - 774-M34E02-FMB1TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2Kb 400kHz 3.6V Memory IC and Storage Component
774-M34E02-FMB1TG
2Kb 400kHz 3.6V Memory IC and Storage Component 774-M34E02-FMB1TG
2Kb I2C EEPROM, 256x8, 400kHz, 900ns, SMT, 3.6V Product overview: M34E02-FMB1TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FMB1TG can be used for catalog matching and distributor lookup.

2Kb I2C EEPROM, 256x8, 400kHz, 900ns, SMT, 3.6V Product overview: M34E02-FMB1TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Kb, 400kHz, 3.6V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Kb, 400kHz, 3.6V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34E02-FMB1TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M34E02-FMB1TG - 111197-M34E02-FMB1TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M34E02-FMB1TG
111197-M34E02-FMB1TG
Memory - EEPROM - M34E02-FMB1TG 111197-M34E02-FMB1TG
Manufacturer: STMicroelectronics Win Source Part Number: 111197-M34E02-FMB1TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 111197-M34E02-FMB1TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz

Buy Now Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M34E02-FMB1TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M34E02-FMB1TG
Integrated Circuits (ICs) - Memory - Memory M34E02-FMB1TG
IC EEPROM 2KBIT I2C 8UFDFPN

IC EEPROM 2KBIT I2C 8UFDFPN

Supplier's Site
Memory - M34E02-FMB1TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8707-2-ND 774-M34E02-FMB1TG 111197-M34E02-FMB1TG M34E02-FMB1TG M34E02-FMB1TG M34E02-FMB1TG M34E02-FMB1TG
Product Name Memory 2Kb 400kHz 3.6V Memory IC and Storage Component Memory - EEPROM - M34E02-FMB1TG Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 3.6V 1.7V 1.7 V ~ 3.6 V 1.7V ~ 3.6V 0degC ~ 70degC (TA) 3.6V; 1.7V ~ 3.6V
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 0791078169RQA00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details