STMicroelectronics, Inc. Memory M34D64-WMN6TP

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8653-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
64Kb 5.5V SOIC Memory IC and Storage Component
774-M34D64-WMN6TP
64Kb 5.5V SOIC Memory IC and Storage Component 774-M34D64-WMN6TP
64Kb EEPROM, 8Kx8, I2C/2-Wire Serial, 900ns, SOIC, 2.5-5.5V Product overview: M34D64-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34D64-WMN6TP can be used for catalog matching and distributor lookup.

64Kb EEPROM, 8Kx8, I2C/2-Wire Serial, 900ns, SOIC, 2.5-5.5V Product overview: M34D64-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M34D64-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M34D64-WMN6TP - 100093-M34D64-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M34D64-WMN6TP
100093-M34D64-WMN6TP
Memory - EEPROM - M34D64-WMN6TP 100093-M34D64-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 100093-M34D64-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz

Manufacturer: STMicroelectronics
Win Source Part Number: 100093-M34D64-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz

Buy Now Datasheet
Memory - M34D64-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 400KHZ 8SO

IC EEPROM 64KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M34D64-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M34D64-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M34D64-WMN6TP
IC EEPROM 64KBIT I2C 8SOIC

IC EEPROM 64KBIT I2C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8653-2-ND 774-M34D64-WMN6TP 100093-M34D64-WMN6TP M34D64-WMN6TP M34D64-WMN6TP M34D64-WMN6TP
Product Name Memory 64Kb 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M34D64-WMN6TP Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V 2.5V 2.5 V ~ 5.5 V 2.5V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00051189 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C66A-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details