Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199129-M34C00WMN6
Interface: I2C, Serial
Access Time: 900 ns
Density: 384 b
Number of Pins: 8
Categories: Custom Parts
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): M34C00-WMN6;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1199129-M34C00WMN6 |
| Product Name | Custom Parts - Custom Parts (J - M) - M34C00WMN6 |