The M2P45M12W2-1LA is an automotive-grade ACEPACK DMT-32 zig-zag power module for on-board charger applications, featuring six 1200 V silicon carbide MOSFETs with a typical RDS(on) of 47.5 mΩ and an integrated NTC temperature sensor. It operates with a maximum junction temperature of 175 °C, has a thermal resistance of 0.38 °C/W, and supports a continuous drain current of 30 A at 50 °C. The module is isolated to 3.5 kV (UL 1557 certified) and meets AQG 324 standards. Its physical dimensions range from 33.00 to 33.80 mm in length, 15.10 to 15.90 mm in width, and 43.50 to 44.50 mm in height.
AUTOMOTIVE-GRADE ACEPACK DMT-32
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 497-M2P45M12W2-1LA-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "32-PowerDIP Module (1.264"", 32.10mm)" |