512KX16 FLASH 3V PROM, 45ns, PDSO48, 12 X 20 MM, LEAD FREE, PLASTIC, TSOP-48 Product overview: M29W800DB45N6E from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800DB45N6E can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 8Mbit Parallel 45 ns 48-TSOP
IC FLASH 8MBIT PARALLEL 48TSOP
FLASH, 512KX16, 45NS, PDSO48
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W800DB45N6E | M29W800DB45N6E | M29W800DB45N6E | M29W800DB45N6E |
| Product Name | 3V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; PROM; NOR, | Flash; FLASH | Flash; Non-Volatile | Flash; FLASH - NOR |
| Access Time | 45 ns | 45 ns | 45 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Address Bus Width | 16 bits |