STMicroelectronics Memory - Flash - M29W800AT100N1 M29W800AT100N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073628-M29W800AT100 N1 Mounting: SMD (SMT) Memory Type: FLASH, NAND Memory Size: 1 MB Interface: Parallel Access Time: 100 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29W800AT100N1M29W80 0AT-100N1; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073628-M29W800AT100 N1 Mounting: SMD (SMT) Memory Type: FLASH, NAND Memory Size: 1 MB Interface: Parallel Access Time: 100 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29W800AT100N1M29W80 0AT-100N1; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W800AT100N1 - 1073628-M29W800AT100N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W800AT100N1
1073628-M29W800AT100N1
Memory - Flash - M29W800AT100N1 1073628-M29W800AT100N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073628-M29W800AT100 N1 Mounting: SMD (SMT) Memory Type: FLASH, NAND Memory Size: 1 MB Interface: Parallel Access Time: 100 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29W800AT100N1M29W80 0AT-100N1; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Compliant Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073628-M29W800AT100N1
Mounting: SMD (SMT)
Memory Type: FLASH, NAND
Memory Size: 1 MB
Interface: Parallel
Access Time: 100 ns
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29W800AT100N1M29W800AT-100N1;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 774-M29W800AT100N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W800AT100N1
Memory IC and Storage Component 774-M29W800AT100N1
Product overview: M29W800AT100N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800AT100N1 can be used for catalog matching and distributor lookup.

Product overview: M29W800AT100N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W800AT100N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073628-M29W800AT100N1 774-M29W800AT100N1
Product Name Memory - Flash - M29W800AT100N1 Memory IC and Storage Component
Memory Category FLASH, NAND Flash; FLASH, NAND
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
Memory - 589994-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers