STMicroelectronics 8Mb Memory IC and Storage Component M29W800AB90M1

Description
Flash EPROM,M29W800AB90M1 8Mb SO44 Product overview: M29W800AB90M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W800AB90M1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash EPROM,M29W800AB90M1 8Mb SO44 Product overview: M29W800AB90M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W800AB90M1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8Mb Memory IC and Storage Component - 2020-M29W800AB90M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8Mb Memory IC and Storage Component
2020-M29W800AB90M1
8Mb Memory IC and Storage Component 2020-M29W800AB90M1
Flash EPROM,M29W800AB90M1 8Mb SO44 Product overview: M29W800AB90M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W800AB90M1 can be used for catalog matching and distributor lookup.

Flash EPROM,M29W800AB90M1 8Mb SO44 Product overview: M29W800AB90M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Mb, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W800AB90M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29W800AB90M1 - 1073627-M29W800AB90M1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29W800AB90M1
1073627-M29W800AB90M1
Memory - M29W800AB90M1 1073627-M29W800AB90M1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073627-M29W800AB90M 1 Mounting: SMD (SMT) Memory Size: 1 MB Interface: I2C, Parallel, Serial Access Time: 90 ns Number of Pins: 44 Categories: Memory Case / Package: SO Alternative Parts (Cross-Reference): M29W800AB90M1M29W800 AB-90M1; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073627-M29W800AB90M1
Mounting: SMD (SMT)
Memory Size: 1 MB
Interface: I2C, Parallel, Serial
Access Time: 90 ns
Number of Pins: 44
Categories: Memory
Case / Package: SO
Alternative Parts (Cross-Reference): M29W800AB90M1M29W800AB-90M1;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M29W800AB90M1 1073627-M29W800AB90M1
Product Name 8Mb Memory IC and Storage Component Memory - M29W800AB90M1
Memory Category Flash; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 4703BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers