STMicroelectronics Memory - M29W640DB-90N6 M29W640DB-90N6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073619-M29W640DB-90 N6 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 8 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29W640DB-90N6M29W64 0DB90N6; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073619-M29W640DB-90 N6 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 8 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29W640DB-90N6M29W64 0DB90N6; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29W640DB-90N6 - 1073619-M29W640DB-90N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29W640DB-90N6
1073619-M29W640DB-90N6
Memory - M29W640DB-90N6 1073619-M29W640DB-90N6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073619-M29W640DB-90 N6 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 8 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29W640DB-90N6M29W64 0DB90N6; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073619-M29W640DB-90N6
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 8 MB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29W640DB-90N6M29W640DB90N6;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now
Memory IC and Storage Component - 2020-M29W640DB-90N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M29W640DB-90N6
Memory IC and Storage Component 2020-M29W640DB-90N6
M29W640DB90N6 St Product overview: M29W640DB-90N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W640DB-90N6 can be used for catalog matching and distributor lookup.

M29W640DB90N6 St Product overview: M29W640DB-90N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29W640DB-90N6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073619-M29W640DB-90N6 2020-M29W640DB-90N6
Product Name Memory - M29W640DB-90N6 Memory IC and Storage Component
Memory Category NOR NOR
Access Time 90 ns 90 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers