Manufacturer: STMicroelectronics
Win Source Part Number: 784959-M29W200BT55N1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8, 128K x 16)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: M29W200BT
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): AM29LV200BB-120EIT; Am29LV200BB-90EC; Am29LV200BT-70EF; Am29LV200BB-120EF;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55ns 48-TSOP
IC FLASH 2M PARALLEL 48TSOP Product overview: M29W200BT55N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W200BT55N1 can be used for catalog matching and distributor lookup.
FLASH - NOR Memory IC 2Mbit Parallel 55 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784959-M29W200BT55N1 | M29W200BT55N1-ND | 774-M29W200BT55N1 | M29W200BT55N1 | M29W200BT55N1 | M29W200BT55N1 |
| Product Name | Memory - Flash - M29W200BT55N1 | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; NOR, , Non-Volatile, FLASH | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |