FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 90ns 48-TSOP
FLASH - NOR Memory IC 2Mbit Parallel 90 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
NOR MEMORY IC 2MB (256K X 8, 128K X 16) PARALLEL 90NS 48-TSOP . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M29W200BB90N6-ND | M29W200BB90N6 | M29W200BB90N6 | M29W200BB90N6 | 101536252 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory IC |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |