STMicroelectronics, Inc. Memory - Flash - M29W200BB90N1 M29W200BB90N1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210268-M29W200BB90N 1 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: M29W200B Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1210268-M29W200BB90N 1 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: M29W200B Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W200BB90N1 - 1210268-M29W200BB90N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W200BB90N1
1210268-M29W200BB90N1
Memory - Flash - M29W200BB90N1 1210268-M29W200BB90N1
Manufacturer: STMicroelectronics Win Source Part Number: 1210268-M29W200BB90N 1 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8, 128K x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 48-TSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: M29W200B Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210268-M29W200BB90N1
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8, 128K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: M29W200B
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
256Kb 128Kb Memory IC and Storage Component - 774-M29W200BB90N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb 128Kb Memory IC and Storage Component
774-M29W200BB90N1
256Kb 128Kb Memory IC and Storage Component 774-M29W200BB90N1
2 Mbit (256Kb x8 or 128Kb x16, Boot Block) Low Voltage Single Supply Flash Memory | IC FLASH 2M PARALLEL 48TSOP Product overview: M29W200BB90N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 128Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 128Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W200BB90N1 can be used for catalog matching and distributor lookup.

2 Mbit (256Kb x8 or 128Kb x16, Boot Block) Low Voltage Single Supply Flash Memory | IC FLASH 2M PARALLEL 48TSOP Product overview: M29W200BB90N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 128Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 128Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W200BB90N1 can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Memory - M29W200BB90N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit Parallel 90 ns 48-TSOP

FLASH - NOR Memory IC 2Mbit Parallel 90 ns 48-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1210268-M29W200BB90N1 774-M29W200BB90N1 M29W200BB90N1 M29W200BB90N1
Product Name Memory - Flash - M29W200BB90N1 256Kb 128Kb Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Controllers - DP8421AVX-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Memory - S25FL128SAGNFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details