IC FLASH 2M PARALLEL 48TSOP Product overview: M29W200BB55N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W200BB55N1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 880590-M29W200BB55N1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29W200
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 55ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 2Mbit Parallel 55 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M29W200BB55N1 | 880590-M29W200BB55N1 | M29W200BB55N1-ND | M29W200BB55N1 | M29W200BB55N1 | M29W200BB55N1 |
| Product Name | Memory IC and Storage Component | Memory - Flash - M29W200BB55N1 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; NOR, , Non-Volatile, FLASH | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 55 ns | 55 ns | 55 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Address Bus Width | 16 bits |