STMicroelectronics Memory IC and Storage Component M29W160EB70ZA6

Description
IC FLASH 16M PARALLEL 48TFBGA Product overview: M29W160EB70ZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB70ZA6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16M PARALLEL 48TFBGA Product overview: M29W160EB70ZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB70ZA6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M29W160EB70ZA6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W160EB70ZA6
Memory IC and Storage Component 774-M29W160EB70ZA6
IC FLASH 16M PARALLEL 48TFBGA Product overview: M29W160EB70ZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB70ZA6 can be used for catalog matching and distributor lookup.

IC FLASH 16M PARALLEL 48TFBGA Product overview: M29W160EB70ZA6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W160EB70ZA6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - M29W160EB70ZA6 - 1210264-M29W160EB70ZA6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W160EB70ZA6
1210264-M29W160EB70ZA6
Memory - Flash - M29W160EB70ZA6 1210264-M29W160EB70ZA6
Manufacturer: STMicroelectronics Win Source Part Number: 1210264-M29W160EB70Z A6 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8, 1M x 16) Access Time: 70ns Family Name: M29W160EB Categories: Integrated Circuits Supplier Device Package: 48-TFBGA (6x8) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Manufacturer Homepage: www.st.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA Alternative Parts (Cross-Reference): S29AL016M10BFIR10; S29AL016M10BFIR12; Am29DL162CB70RYCC; S29AL016M90BFI023; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: M29W160E Manufacturer Pack Quantity: 1,122 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210264-M29W160EB70ZA6
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Family Name: M29W160EB
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA (6x8)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Manufacturer Homepage: www.st.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Alternative Parts (Cross-Reference): S29AL016M10BFIR10; S29AL016M10BFIR12; Am29DL162CB70RYCC; S29AL016M90BFI023;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: M29W160E
Manufacturer Pack Quantity: 1,122
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W160EB70ZA6
Integrated Circuits (ICs) - Memory - Memory M29W160EB70ZA6
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site
Memory - M29W160EB70ZA6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)

FLASH - NOR Memory IC 16Mbit Parallel 70 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W160EB70ZA6 1210264-M29W160EB70ZA6 M29W160EB70ZA6 M29W160EB70ZA6 M29W160EB70ZA6
Product Name Memory IC and Storage Component Memory - Flash - M29W160EB70ZA6 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile, , FLASH, NOR Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details