STMicroelectronics OEM Parts - OEM Parts (M - N) - M29W102BB 50N1 M29W102BB 50N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011234-M29W102BB 50N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Alternative Parts (Cross-Reference): M29W102BB 50N1M29W102BB-50-N-1 ; M29W102BB-50N1; M29W102BB50N1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011234-M29W102BB 50N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Alternative Parts (Cross-Reference): M29W102BB 50N1M29W102BB-50-N-1 ; M29W102BB-50N1; M29W102BB50N1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M29W102BB 50N1 - 1011234-M29W102BB 50N1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M29W102BB 50N1
1011234-M29W102BB 50N1
OEM Parts - OEM Parts (M - N) - M29W102BB 50N1 1011234-M29W102BB 50N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011234-M29W102BB 50N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 128 kB Interface: Parallel Categories: OEM Parts(M-N) Case / Package: TSOP Alternative Parts (Cross-Reference): M29W102BB 50N1M29W102BB-50-N-1 ; M29W102BB-50N1; M29W102BB50N1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 16 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011234-M29W102BB 50N1
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 128 kB
Interface: Parallel
Categories: OEM Parts(M-N)
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29W102BB 50N1M29W102BB-50-N-1; M29W102BB-50N1; M29W102BB50N1;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 16 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1011234-M29W102BB 50N1
Product Name OEM Parts - OEM Parts (M - N) - M29W102BB 50N1
Unlock Full Specs
to access all available technical data