STMicroelectronics Memory - Flash - M29W040B90K1 M29W040B90K1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130791-M29W040B90K1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130791-M29W040B90K1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29W040B90K1 - 130791-M29W040B90K1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W040B90K1
130791-M29W040B90K1
Memory - Flash - M29W040B90K1 130791-M29W040B90K1
Manufacturer: STMicroelectronics Win Source Part Number: 130791-M29W040B90K1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH

Manufacturer: STMicroelectronics
Win Source Part Number: 130791-M29W040B90K1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH

Buy Now
Memory IC and Storage Component - 774-M29W040B90K1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29W040B90K1
Memory IC and Storage Component 774-M29W040B90K1
IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29W040B90K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B90K1 can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32PLCC Product overview: M29W040B90K1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B90K1 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W040B90K1
Integrated Circuits (ICs) - Memory - Memory M29W040B90K1
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site
Memory - M29W040B90K1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.35x13.89)

FLASH - NOR Memory IC 4Mbit Parallel 90 ns 32-PLCC (11.35x13.89)

Buy Now
IC FLASH 4MBIT PARALLEL 32PLCC

IC FLASH 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 130791-M29W040B90K1 774-M29W040B90K1 M29W040B90K1 M29W040B90K1 M29W040B90K1
Product Name Memory - Flash - M29W040B90K1 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

 - MC28F008-12/R - Rochester Electronics
Specs
Memory Category Flash
Package Type DIP; CDIP
View Details
2 suppliers
Memory - Controllers - BQ2204ASN-NTR - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Memory - 575-A0020-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details