STMicroelectronics 2.7V Memory IC and Storage Component M29W040B70N1

Description
512KX8 FLASH 2.7V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29W040B70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B70N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512KX8 FLASH 2.7V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29W040B70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B70N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V Memory IC and Storage Component - 774-M29W040B70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V Memory IC and Storage Component
774-M29W040B70N1
2.7V Memory IC and Storage Component 774-M29W040B70N1
512KX8 FLASH 2.7V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29W040B70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B70N1 can be used for catalog matching and distributor lookup.

512KX8 FLASH 2.7V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29W040B70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2.7V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29W040B70N1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - M29W040B70N1 - 072853-M29W040B70N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29W040B70N1
072853-M29W040B70N1
Memory - Flash - M29W040B70N1 072853-M29W040B70N1
Manufacturer: STMicroelectronics Win Source Part Number: 072853-M29W040B70N1 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: M29W040B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): AM29LV040B-90ED\T; AT49BV040A-90TU SL383; Am29LV040B-90EC; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 072853-M29W040B70N1
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: M29W040B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): AM29LV040B-90ED\T; AT49BV040A-90TU SL383; Am29LV040B-90EC;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Memory - M29W040B70N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-TSOP

FLASH - NOR Memory IC 4Mbit Parallel 70 ns 32-TSOP

Buy Now
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M29W040B70N1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29W040B70N1
Integrated Circuits (ICs) - Memory - Memory M29W040B70N1
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M29W040B70N1 072853-M29W040B70N1 M29W040B70N1 M29W040B70N1 M29W040B70N1 M29W040B70N1
Product Name 2.7V Memory IC and Storage Component Memory - Flash - M29W040B70N1 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; PROM; NOR, , Non-Volatile, FLASH Flash; FLASH Flash; FLASH Flash; Flash Flash; FLASH - NOR Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Memory - IS29GL01GS-11TFV023 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details