Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220702-M29W040B-120
Memory Type: NOR
Memory Size: 512 kB
Interface: Parallel
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): M29W040B120K1;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220702-M29W040B-120K1 |
| Product Name | Custom Parts - Custom Parts (J - M) - M29W040B-120K1 |