STMicroelectronics Memory - Flash - M29F400BB-120M1 M29F400BB-120M1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003996-M29F400BB-12 0M1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 512 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: SO Alternative Parts (Cross-Reference): M29F400BB-120M1M29F4 00BB120M1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003996-M29F400BB-12 0M1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 512 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: SO Alternative Parts (Cross-Reference): M29F400BB-120M1M29F4 00BB120M1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F400BB-120M1 - 1003996-M29F400BB-120M1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F400BB-120M1
1003996-M29F400BB-120M1
Memory - Flash - M29F400BB-120M1 1003996-M29F400BB-120M1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003996-M29F400BB-12 0M1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 512 kB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: SO Alternative Parts (Cross-Reference): M29F400BB-120M1M29F4 00BB120M1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003996-M29F400BB-120M1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 512 kB
Interface: Parallel
Access Time: 120 ns
Categories: Flash
Case / Package: SO
Alternative Parts (Cross-Reference): M29F400BB-120M1M29F400BB120M1;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-M29F400BB-120M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F400BB-120M1
Memory IC and Storage Component 774-M29F400BB-120M1
Product overview: M29F400BB-120M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB-120M1 can be used for catalog matching and distributor lookup.

Product overview: M29F400BB-120M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F400BB-120M1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1003996-M29F400BB-120M1 774-M29F400BB-120M1
Product Name Memory - Flash - M29F400BB-120M1 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
Memory - GE28F320B3BC90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 70 ns
Density 32000 kbits
View Details