STMicroelectronics, Inc. Memory - Flash - M29F200BB45N1 M29F200BB45N1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880583-M29F200BB45N1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F200 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880583-M29F200BB45N1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F200 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F200BB45N1 - 880583-M29F200BB45N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F200BB45N1
880583-M29F200BB45N1
Memory - Flash - M29F200BB45N1 880583-M29F200BB45N1
Manufacturer: STMicroelectronics Win Source Part Number: 880583-M29F200BB45N1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45 ns 48-TSOP Package: Tray Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: M29F200 Categories: Integrated Circuits (ICs) Case / Package: 48-TSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 96 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: STMicroelectronics
Win Source Part Number: 880583-M29F200BB45N1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45 ns 48-TSOP
Package: Tray
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M29F200
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory - M29F200BB45N1-ND - DigiKey
Thief River Falls, MN, United States
FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45ns 48-TSOP

FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45ns 48-TSOP

Buy Now Datasheet
5V Memory IC and Storage Component - 774-M29F200BB45N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-M29F200BB45N1
5V Memory IC and Storage Component 774-M29F200BB45N1
128KX16 FLASH 5V PROM, 45ns, PDSO48, 12 X 20 MM, PLASTIC, TSOP-48 Product overview: M29F200BB45N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200BB45N1 can be used for catalog matching and distributor lookup.

128KX16 FLASH 5V PROM, 45ns, PDSO48, 12 X 20 MM, PLASTIC, TSOP-48 Product overview: M29F200BB45N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200BB45N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M29F200BB45N1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F200BB45N1
Integrated Circuits (ICs) - Memory - Memory M29F200BB45N1
IC FLASH 2MBIT PARALLEL 48TSOP

IC FLASH 2MBIT PARALLEL 48TSOP

Supplier's Site
Memory - M29F200BB45N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 2Mbit Parallel 45 ns 48-TSOP

FLASH - NOR Memory IC 2Mbit Parallel 45 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880583-M29F200BB45N1 M29F200BB45N1-ND 774-M29F200BB45N1 M29F200BB45N1 M29F200BB45N1 M29F200BB45N1
Product Name Memory - Flash - M29F200BB45N1 Memory 5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; PROM; NOR, , Non-Volatile, FLASH Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 48-TSOP "48-TFSOP (0.724"", 18.40mm Width)" TSOP; TSOP 48-TFSOP (0.724\", 18.40mm Width)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC 8 BIT A/D MOD FLASH 20-SOIC - 815-TLC0820ACDW - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 20-SOIC (0.295, 7.50mm Width)
View Details
Memory - A2C00045089 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details