STMicroelectronics Memory - Flash - M29F200BB-70N6 M29F200BB-70N6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073588-M29F200BB-70 N6 Packaging: Bulk Memory Type: NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Flash Alternative Parts (Cross-Reference): M29F200BB-70N6M29F20 0BB 70N6; M29F200BB70N6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073588-M29F200BB-70 N6 Packaging: Bulk Memory Type: NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Flash Alternative Parts (Cross-Reference): M29F200BB-70N6M29F20 0BB 70N6; M29F200BB70N6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F200BB-70N6 - 1073588-M29F200BB-70N6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F200BB-70N6
1073588-M29F200BB-70N6
Memory - Flash - M29F200BB-70N6 1073588-M29F200BB-70N6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073588-M29F200BB-70 N6 Packaging: Bulk Memory Type: NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Flash Alternative Parts (Cross-Reference): M29F200BB-70N6M29F20 0BB 70N6; M29F200BB70N6; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073588-M29F200BB-70N6
Packaging: Bulk
Memory Type: NOR
Memory Size: 256 kB
Interface: Parallel
Access Time: 70 ns
Categories: Flash
Alternative Parts (Cross-Reference): M29F200BB-70N6M29F200BB 70N6; M29F200BB70N6;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-M29F200BB-70N6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F200BB-70N6
Memory IC and Storage Component 774-M29F200BB-70N6
Flash Memory 256Kx8 or 128Kx16 70 Product overview: M29F200BB-70N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200BB-70N6 can be used for catalog matching and distributor lookup.

Flash Memory 256Kx8 or 128Kx16 70 Product overview: M29F200BB-70N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F200BB-70N6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073588-M29F200BB-70N6 774-M29F200BB-70N6
Product Name Memory - Flash - M29F200BB-70N6 Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details