STMicroelectronics 5V soic Memory IC and Storage Component M29F200BB-70M1

Description
Flash Mem Parallel 5V 2M-Bit 256K x 8/128K x 16 70ns 44-Pin soic Product overview: M29F200BB-70M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, soic. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, soic, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F200BB-70M1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash Mem Parallel 5V 2M-Bit 256K x 8/128K x 16 70ns 44-Pin soic Product overview: M29F200BB-70M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, soic. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, soic, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F200BB-70M1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V soic Memory IC and Storage Component - 2020-M29F200BB-70M1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V soic Memory IC and Storage Component
2020-M29F200BB-70M1
5V soic Memory IC and Storage Component 2020-M29F200BB-70M1
Flash Mem Parallel 5V 2M-Bit 256K x 8/128K x 16 70ns 44-Pin soic Product overview: M29F200BB-70M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, soic. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, soic, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F200BB-70M1 can be used for catalog matching and distributor lookup.

Flash Mem Parallel 5V 2M-Bit 256K x 8/128K x 16 70ns 44-Pin soic Product overview: M29F200BB-70M1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, soic. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, soic, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F200BB-70M1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29F200BB-70M1 - 1111340-M29F200BB-70M1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F200BB-70M1
1111340-M29F200BB-70M1
Memory - M29F200BB-70M1 1111340-M29F200BB-70M1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111340-M29F200BB-70 M1 Memory Type: FLASH, NOR Memory Size: 256 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: SO Alternative Parts (Cross-Reference): M29F200BB70M1; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111340-M29F200BB-70M1
Memory Type: FLASH, NOR
Memory Size: 256 kB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Case / Package: SO
Alternative Parts (Cross-Reference): M29F200BB70M1;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC - 112831554 - Radwell International
Willingboro, NJ, United States
Memory IC
112831554
Memory IC 112831554
FLASH, 128KX16, 70NS, SOP-44, (1 = 0 TO 70 °C). FREE 2 YEAR RADWELL WARRANTY

FLASH, 128KX16, 70NS, SOP-44, (1 = 0 TO 70 °C). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 2020-M29F200BB-70M1 1111340-M29F200BB-70M1 112831554
Product Name 5V soic Memory IC and Storage Component Memory - M29F200BB-70M1 Memory IC
Memory Category Flash; FLASH, NOR Flash; FLASH, NOR Flash
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - S25FL116K0XWEI009 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details