STMicroelectronics Memory - Flash - M29F102BB-70N1 M29F102BB-70N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997099-M29F102BB-70N 1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29F102BB-70N1M29F10 2BB 70N1; M29F102BB70N1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997099-M29F102BB-70N 1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29F102BB-70N1M29F10 2BB 70N1; M29F102BB70N1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F102BB-70N1 - 997099-M29F102BB-70N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F102BB-70N1
997099-M29F102BB-70N1
Memory - Flash - M29F102BB-70N1 997099-M29F102BB-70N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997099-M29F102BB-70N 1 Mounting: SMD (SMT) Memory Type: FLASH, NOR Memory Size: 128 kB Interface: Parallel Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29F102BB-70N1M29F10 2BB 70N1; M29F102BB70N1; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Data Bus Width: 16 b RoHS: Non-Compliant Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997099-M29F102BB-70N1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 128 kB
Interface: Parallel
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29F102BB-70N1M29F102BB 70N1; M29F102BB70N1;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Data Bus Width: 16 b
RoHS: Non-Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-M29F102BB-70N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F102BB-70N1
Memory IC and Storage Component 774-M29F102BB-70N1
Product overview: M29F102BB-70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F102BB-70N1 can be used for catalog matching and distributor lookup.

Product overview: M29F102BB-70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F102BB-70N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 997099-M29F102BB-70N1 774-M29F102BB-70N1
Product Name Memory - Flash - M29F102BB-70N1 Memory IC and Storage Component
Memory Category FLASH, NOR Flash; FLASH, NOR
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - MPD23698RHA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - IS29GL01GS-11DHB023 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 1000000 kbits
View Details
2 suppliers
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details