STMicroelectronics, Inc. Flash, 8Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics M29F080D70N6E

Description
FLASH, 8MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns; MSL:- RoHS Compliant: Yes
Datasheet
Description
FLASH, 8MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash, 8Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics - 93K7352 - Newark, An Avnet Company
Chicago, IL, United States
Flash, 8Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics
93K7352
Flash, 8Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics 93K7352
FLASH, 8MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns; MSL:- RoHS Compliant: Yes

FLASH, 8MBIT, 70NS, TSOP-40; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:40Pins; Clock Frequency:-; Access Time:70ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 93K7352
Product Name Flash, 8Mbit, 70Ns, Tsop-40; Flash Memory Type Stmicroelectronics
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 925 304 335 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71124S15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details