Manufacturer: STMicroelectronics
Win Source Part Number: 784931-M29F080D70N1
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 40-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M29F080D
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 40-TSOP
Alternative Parts (Cross-Reference): AT49F080-90TI; Am29F080B-55ED; Am29F080B-150EC; AM29F080B-150EC\T;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 70ns 40-TSOP
IC FLASH 8MBIT PARALLEL 40TSOP Product overview: M29F080D70N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F080D70N1 can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT PARALLEL 40TSOP
IC FLASH 8MBIT PARALLEL 40TSOP
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 40-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784931-M29F080D70N1 | M29F080D70N1-ND | 774-M29F080D70N1 | M29F080D70N1 | M29F080D70N1 | M29F080D70N1 | M29F080D70N1 |
| Product Name | Memory - Flash - M29F080D70N1 | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH - NOR | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |