STMicroelectronics Memory - Flash - M29F080D70M6 M29F080D70M6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784930-M29F080D70M6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-SOIC (0.525", 13.34mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29F080D Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 44-SO Alternative Parts (Cross-Reference): AT49F080-12RI; AM29F080B-70SD\T; Am29F080B-150SD; AM29F080B-70SC\T; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784930-M29F080D70M6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-SOIC (0.525", 13.34mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29F080D Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 44-SO Alternative Parts (Cross-Reference): AT49F080-12RI; AM29F080B-70SD\T; Am29F080B-150SD; AM29F080B-70SC\T; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F080D70M6 - 784930-M29F080D70M6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F080D70M6
784930-M29F080D70M6
Memory - Flash - M29F080D70M6 784930-M29F080D70M6
Manufacturer: STMicroelectronics Win Source Part Number: 784930-M29F080D70M6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-SOIC (0.525", 13.34mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 8Mb (1M x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M29F080D Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 44-SO Alternative Parts (Cross-Reference): AT49F080-12RI; AM29F080B-70SD\T; Am29F080B-150SD; AM29F080B-70SC\T; Introduction Date: March 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784930-M29F080D70M6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-SOIC (0.525", 13.34mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M29F080D
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 44-SO
Alternative Parts (Cross-Reference): AT49F080-12RI; AM29F080B-70SD\T; Am29F080B-150SD; AM29F080B-70SC\T;
Introduction Date: March 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M29F080D70M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F080D70M6
Memory IC and Storage Component 774-M29F080D70M6
IC FLASH 8M PARALLEL 44SO Product overview: M29F080D70M6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F080D70M6 can be used for catalog matching and distributor lookup.

IC FLASH 8M PARALLEL 44SO Product overview: M29F080D70M6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F080D70M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 8MBIT PARALLEL 44SO

IC FLASH 8MBIT PARALLEL 44SO

Supplier's Site Datasheet
Memory - M29F080D70M6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 44-SO

FLASH - NOR Memory IC 8Mbit Parallel 70 ns 44-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M29F080D70M6
Integrated Circuits (ICs) - Memory - Memory M29F080D70M6
IC FLASH 8MBIT PARALLEL 44SO

IC FLASH 8MBIT PARALLEL 44SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784930-M29F080D70M6 774-M29F080D70M6 M29F080D70M6 M29F080D70M6 M29F080D70M6
Product Name Memory - Flash - M29F080D70M6 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; NOR, , Non-Volatile, FLASH Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F020HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details