STMicroelectronics Memory - Flash - M29F080A-120N1 M29F080A-120N1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073582-M29F080A-120 N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 1 MB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29F080A-120N1M29F08 0A 120N1; M29F080A120N1; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073582-M29F080A-120 N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 1 MB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29F080A-120N1M29F08 0A 120N1; M29F080A120N1; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - M29F080A-120N1 - 1073582-M29F080A-120N1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - M29F080A-120N1
1073582-M29F080A-120N1
Memory - Flash - M29F080A-120N1 1073582-M29F080A-120N1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073582-M29F080A-120 N1 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 1 MB Interface: Parallel Access Time: 120 ns Categories: Flash Case / Package: TSOP Alternative Parts (Cross-Reference): M29F080A-120N1M29F08 0A 120N1; M29F080A120N1; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073582-M29F080A-120N1
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 1 MB
Interface: Parallel
Access Time: 120 ns
Categories: Flash
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29F080A-120N1M29F080A 120N1; M29F080A120N1;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 774-M29F080A-120N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M29F080A-120N1
Memory IC and Storage Component 774-M29F080A-120N1
Flash, 1MX8, 90ns, PDSO40 Product overview: M29F080A-120N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F080A-120N1 can be used for catalog matching and distributor lookup.

Flash, 1MX8, 90ns, PDSO40 Product overview: M29F080A-120N1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M29F080A-120N1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073582-M29F080A-120N1 774-M29F080A-120N1
Product Name Memory - Flash - M29F080A-120N1 Memory IC and Storage Component
Memory Category Flash; NOR Flash; NOR
Access Time 120 ns 120 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520366231286 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers