Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997211-M29F040B90P1
Mounting: SMD (SMT)
Memory Type: FLASH, NOR
Memory Size: 512 kB
Interface: Parallel
Categories: OEM Parts(M-N)
Case / Package: PDIP
Alternative Parts (Cross-Reference): M29F040B90P1M29F040B
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Data Bus Width: 8 b
RoHS: Compliant
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997211-M29F040B90P1 |
| Product Name | OEM Parts - OEM Parts (M - N) - M29F040B90P1 |