STMicroelectronics 5V Memory IC and Storage Component M29F040B90N1T

Description
512KX8 FLASH 5V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29F040B90N1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040B90N1T can be used for catalog matching and distributor lookup.
Request a Quote
Description
512KX8 FLASH 5V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29F040B90N1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040B90N1T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 2020-M29F040B90N1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
2020-M29F040B90N1T
5V Memory IC and Storage Component 2020-M29F040B90N1T
512KX8 FLASH 5V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29F040B90N1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040B90N1T can be used for catalog matching and distributor lookup.

512KX8 FLASH 5V PROM, 70ns, PDSO32, 8 X 20 MM, PLASTIC, TSOP-32 Product overview: M29F040B90N1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040B90N1T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M29F040B90N1T - 1156949-M29F040B90N1T - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F040B90N1T
1156949-M29F040B90N1T
Memory - M29F040B90N1T 1156949-M29F040B90N1T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156949-M29F040B90N1 T Packaging: Bulk Memory Type: NOR Memory Size: 512 kB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156949-M29F040B90N1T
Packaging: Bulk
Memory Type: NOR
Memory Size: 512 kB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M29F040B90N1T 1156949-M29F040B90N1T
Product Name 5V Memory IC and Storage Component Memory - M29F040B90N1T
Memory Category Flash; PROM NOR
Access Time 70 ns 90 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Number of Words 524288 k
Unlock Full Specs
to access all available technical data

Similar Products

Quad 108 MHz SOIC Memory IC and Storage Component - 2020-S25FL116K0XMFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details