STMicroelectronics Memory - M29F040B70N1T M29F040B70N1T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990243-M29F040B70N1T Packaging: Bulk Mounting: SMD (SMT) Memory Type: NOR Memory Size: 512 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F040B70N1TM29F040 B-70N1T; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990243-M29F040B70N1T Packaging: Bulk Mounting: SMD (SMT) Memory Type: NOR Memory Size: 512 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F040B70N1TM29F040 B-70N1T; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M29F040B70N1T - 990243-M29F040B70N1T - Win Source Electronics
Laguna Hills, CA, United States
Memory - M29F040B70N1T
990243-M29F040B70N1T
Memory - M29F040B70N1T 990243-M29F040B70N1T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990243-M29F040B70N1T Packaging: Bulk Mounting: SMD (SMT) Memory Type: NOR Memory Size: 512 kB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: TSOP Alternative Parts (Cross-Reference): M29F040B70N1TM29F040 B-70N1T; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990243-M29F040B70N1T
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 512 kB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Case / Package: TSOP
Alternative Parts (Cross-Reference): M29F040B70N1TM29F040B-70N1T;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M29F040B70N1T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M29F040B70N1T
Memory IC and Storage Component 2020-M29F040B70N1T
Product overview: M29F040B70N1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040B70N1T can be used for catalog matching and distributor lookup.

Product overview: M29F040B70N1T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M29F040B70N1T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 990243-M29F040B70N1T 2020-M29F040B70N1T
Product Name Memory - M29F040B70N1T Memory IC and Storage Component
Memory Category NOR NOR
Access Time 70 ns 70 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers